Diode Standard 50V 3A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 50V 3A DO214AA Product overview: NRVS3AB from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVS3AB can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1325228-NRVS3AB
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: DO-214AA (SMB)
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: NRVS3
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
DIODE GEN PURP 50V 3A DO214AA
RECTIFIER, SINGLE, 50V, 3A, DO-214AA; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | NRVS3AB-ND | 280-NRVS3AB | 1325228-NRVS3AB | NRVS3AB | NRVS3AB | 85AC3040 |
| Product Name | Single Diodes | 50V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 50V, 3A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -40 to 175 C (-40 to 347 F) | -55 C (-67 F) | -40 to 175 C (-40 to 347 F) | |||
| Package | Tape & Reel (TR) | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Diode Type | Standard | |||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts |