Infineon Technologies AG Schottky Diodes & Rectifiers BAS40E6327HTSA1

Description
Infineon BAS40E6327HTSA1
Request a Quote Datasheet
Description
Infineon BAS40E6327HTSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2496981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496981
Schottky Diodes & Rectifiers 2496981
Infineon BAS40E6327HTSA1

Infineon BAS40E6327HTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496980
Schottky Diodes & Rectifiers 2496980
Infineon BAS40E6327HTSA1

Infineon BAS40E6327HTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496981P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496981P
Schottky Diodes & Rectifiers 2496981P
Infineon BAS40E6327HTSA1

Infineon BAS40E6327HTSA1

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325725-BAS40E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325725-BAS40E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325725-BAS40E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1325725-BAS40E6327HT SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 120mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA Reverse Recovery Time (trr): 100 ps Current - Reverse Leakage @ Vr: 1 µA @ 30 V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: PG-SOT23 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS40XTINTR-ND,BAS40 E6327HTSA1TR,BAS40XT INCT,BAS40INTR-ND,BA S40XTINCT-ND,IFEINFB AS40E6327HTSA1,BAS40 E6327HTSA1DKR,BAS 40 E6327,BAS40INTR,BAS4 0E6327HTSA1CT,BAS40X TINTR,BAS40INDKR,215 6-BAS40E6327HTSA1,BA S40E6327,BAS40E6327X T,BAS40INTR-NDR,BAS4 0INDKR-ND,BAS40INCT- ND,SP000010235,BAS40 INCT-NDR,BAS40E6327B TSA1,BAS40INCT Base Product Number: BAS40 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325725-BAS40E6327HTSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 120mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA
Reverse Recovery Time (trr): 100 ps
Current - Reverse Leakage @ Vr: 1 µA @ 30 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: PG-SOT23
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS40XTINTR-ND,BAS40E6327HTSA1TR,BAS40XTINCT,BAS40INTR-ND,BAS40XTINCT-ND,IFEINFBAS40E6327HTSA1,BAS40E6327HTSA1DKR,BAS 40 E6327,BAS40INTR,BAS40E6327HTSA1CT,BAS40XTINTR,BAS40INDKR,2156-BAS40E6327HTSA1,BAS40E6327,BAS40E6327XT,BAS40INTR-NDR,BAS40INDKR-ND,BAS40INCT-ND,SP000010235,BAS40INCT-NDR,BAS40E6327BTSA1,BAS40INCT
Base Product Number: BAS40
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Schottky 40V 120MA SOT23 Diode and Rectifier
280-BAS40E6327HTSA1
Schottky 40V 120MA SOT23 Diode and Rectifier 280-BAS40E6327HTSA1
DIODE SCHOTTKY 40V 120MA SOT23 Product overview: BAS40E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40E6327HTSA1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 120MA SOT23 Product overview: BAS40E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAS40E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 120mA (DC) Surface Mount PG-SOT23

Diode Schottky 40V 120mA (DC) Surface Mount PG-SOT23

Buy Now Datasheet
Single Diodes - BAS40E6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 120mA (DC) Surface Mount PG-SOT23

Diode Schottky 40V 120mA (DC) Surface Mount PG-SOT23

Buy Now Datasheet
Single Diodes - BAS40E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 120mA (DC) Surface Mount PG-SOT23

Diode Schottky 40V 120mA (DC) Surface Mount PG-SOT23

Buy Now Datasheet
 - BAS40E6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.12A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.12A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - BAS40E6327HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS40E6327HTSA1
Single Diodes BAS40E6327HTSA1
DIODE SCHOTTKY 40V 120MA SOT23

DIODE SCHOTTKY 40V 120MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS40E6327HTSA1
DIODE SCHOTTKY 40V 120MA SOT23

DIODE SCHOTTKY 40V 120MA SOT23

Supplier's Site
Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Infineon - 13AC8205 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Infineon
13AC8205
Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Infineon 13AC8205
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 2496981 1325725-BAS40E6327HTSA1 280-BAS40E6327HTSA1 BAS40E6327HTSA1CT-ND BAS40E6327HTSA1 BAS40E6327HTSA1 BAS40E6327HTSA1 13AC8205
Product Name Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 40V 120MA SOT23 Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Infineon
Package SOT23; SOT-23 SC-59; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) PG-SOT23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VF 1 volts 1 volts 1 volts 1 volts
trr 0.1000 ns 0.1000 ns
Unlock Full Specs
to access all available technical data