onsemi Single Diodes NRVBB4030T4G

Description
Diode Schottky 30V 40A Surface Mount D²PAK
Request a Quote Datasheet
Description
Diode Schottky 30V 40A Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NRVBB4030T4G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NRVBB4030T4G-ND
Single Diodes NRVBB4030T4G-ND
Diode Schottky 30V 40A Surface Mount D²PAK

Diode Schottky 30V 40A Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
Schottky 30 V 40 A Diode and Rectifier
280-NRVBB4030T4G
Schottky 30 V 40 A Diode and Rectifier 280-NRVBB4030T4G
Schottky Barrier Rectifier, 30 V, 40 A, D2PAK 2 LEAD, 800-REEL Product overview: NRVBB4030T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 40 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBB4030T4G can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, 30 V, 40 A, D2PAK 2 LEAD, 800-REEL Product overview: NRVBB4030T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 40 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBB4030T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NRVBB4030T4G - 806227-NRVBB4030T4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVBB4030T4G
806227-NRVBB4030T4G
Diodes, Rectifiers - Single - NRVBB4030T4G 806227-NRVBB4030T4G
Manufacturer: ON Semiconductor Win Source Part Number: 806227-NRVBB4030T4G Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 40A Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: D2PAK Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 40A Current - Reverse Leakage at Vr: 350μA at 30V Part Number Series: MBRB4030

Manufacturer: ON Semiconductor
Win Source Part Number: 806227-NRVBB4030T4G
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 40A
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: D2PAK
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 40A
Current - Reverse Leakage at Vr: 350μA at 30V
Part Number Series: MBRB4030

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBB4030T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBB4030T4G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBB4030T4G
DIODE SCHOTTKY 30V 40A D2PAK

DIODE SCHOTTKY 30V 40A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVBB4030T4G
Schottky Diodes & Rectifiers NRVBB4030T4G
Schottky Diodes & Rectifiers REC 40A 30V SHTKY

Schottky Diodes & Rectifiers REC 40A 30V SHTKY

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number NRVBB4030T4G-ND 280-NRVBB4030T4G 806227-NRVBB4030T4G NRVBB4030T4G NRVBB4030T4G
Product Name Single Diodes Schottky 30 V 40 A Diode and Rectifier Diodes, Rectifiers - Single - NRVBB4030T4G Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel D2PAK TO-263
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 2222904P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5623US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 500 ns
View Details
Schottky 4V 130MA Diode and Rectifier - 284-BAT17-07 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers