onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes NRVBA130LT3G-VF01

Description
Win Source Part Number: 1354040-NRVBA130LT3G -VF01 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA Base Product Number: NRVBA130 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 410 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 1 mA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C
Request a Quote Datasheet
Description
Win Source Part Number: 1354040-NRVBA130LT3G -VF01 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA Base Product Number: NRVBA130 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 410 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 1 mA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1354040-NRVBA130LT3G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1354040-NRVBA130LT3G-VF01
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1354040-NRVBA130LT3G-VF01
Win Source Part Number: 1354040-NRVBA130LT3G -VF01 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA Base Product Number: NRVBA130 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 410 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 1 mA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C

Win Source Part Number: 1354040-NRVBA130LT3G-VF01
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Base Product Number: NRVBA130
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 410 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Operating Temperature - Junction: -55°C ~ 125°C

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-NRVBA130LT3G-VF01
Schottky 30V 1A Diode and Rectifier 280-NRVBA130LT3G-VF01
DIODE SCHOTTKY 30V 1A SMA Product overview: NRVBA130LT3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA130LT3G-VF0 1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A SMA Product overview: NRVBA130LT3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA130LT3G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBA130LT3G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBA130LT3G-VF01
Discrete Semiconductor Products - Diodes - Rectifiers NRVBA130LT3G-VF01
DIODE SCHOTTKY 30V 1A SMA

DIODE SCHOTTKY 30V 1A SMA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVBA130LT3G-VF01
Schottky Diodes & Rectifiers NRVBA130LT3G-VF01
Schottky Diodes & Rectifiers REC SMA 1A 30V

Schottky Diodes & Rectifiers REC SMA 1A 30V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1354040-NRVBA130LT3G-VF01 280-NRVBA130LT3G-VF01 NRVBA130LT3G-VF01 NRVBA130LT3G-VF01
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package DO-214AC, SMA Tape & Reel (TR) SMA SMA-2
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2139262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package HBS
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54A-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diode - HRF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details