onsemi Single Diodes NRVBA130LNT3G

Description
Diode Schottky 30V 1A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NRVBA130LNT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount SMA

Diode Schottky 30V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 488-NRVBA130LNT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 1A SMA

DIODE SCHOTTKY 30V 1A SMA

Buy Now Datasheet
Single Diodes - 488-NRVBA130LNT3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 1A SMA

DIODE SCHOTTKY 30V 1A SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324015-NRVBA130LNT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324015-NRVBA130LNT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324015-NRVBA130LNT3G
Manufacturer: onsemi Win Source Part Number: 1324015-NRVBA130LNT3 G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 5,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 410 mV @ 1 A Current - Reverse Leakage @ Vr: 1 mA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: SMA Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 488-NRVBA130LNT3GDKR ,488-NRVBA130LNT3GTR ,488-NRVBA130LNT3GCT Base Product Number: NRVBA130 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324015-NRVBA130LNT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 410 mV @ 1 A
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: SMA
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 488-NRVBA130LNT3GDKR,488-NRVBA130LNT3GTR,488-NRVBA130LNT3GCT
Base Product Number: NRVBA130
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-NRVBA130LNT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-NRVBA130LNT3G
Schottky 30V 1A Diode and Rectifier 280-NRVBA130LNT3G
DIODE SCHOTTKY 30V 1A SMA Product overview: NRVBA130LNT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA130LNT3G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A SMA Product overview: NRVBA130LNT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA130LNT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBA130LNT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBA130LNT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBA130LNT3G
DIODE SCHOTTKY 30V 1A SMA

DIODE SCHOTTKY 30V 1A SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 488-NRVBA130LNT3GTR-ND 1324015-NRVBA130LNT3G 280-NRVBA130LNT3G NRVBA130LNT3G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6642US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 5 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
General-purpose Schottky diode - 1PS79SB70,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
4 suppliers
 - BAS70-05B5003 - Rochester Electronics
Specs
Package SOT23; SOT-23-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
2 suppliers