onsemi TVS - TVS - Thyristors - NP2600SBT3G NP2600SBT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083317-NP2600SBT3G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 52pF Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 300V Voltage - On State: 4V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083317-NP2600SBT3G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 52pF Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 300V Voltage - On State: 4V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - NP2600SBT3G - 1083317-NP2600SBT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - NP2600SBT3G
1083317-NP2600SBT3G
TVS - TVS - Thyristors - NP2600SBT3G 1083317-NP2600SBT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1083317-NP2600SBT3G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 52pF Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 300V Voltage - On State: 4V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083317-NP2600SBT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 52pF
Number of Elements: 1
Voltage - Off State: 220V
Voltage - Breakover: 300V
Voltage - On State: 4V
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 80A
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1083317-NP2600SBT3G
Product Name TVS - TVS - Thyristors - NP2600SBT3G
VDRM 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827HD400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details