The NP2300SBT3G is a bidirectional thyristor surge protector device designed to safeguard telecommunication circuits from overvoltage conditions. It is packaged in an SMB case (JEDEC DO-214AA, case 403C) with dimensions of 4.06 to 4.57 mm in length, 3.30 to 3.81 mm in width, and 1.90 to 2.41 mm in height. The device has a breakover voltage of 260 V and a peak off-state voltage of 190 V, with a holding current of 150 mA and an on-state voltage of 4 V at 1.0 A. It meets surge protection standards including GR-1089-CORE, IEC 61000-4-5, ITU-T K.20/21, IEC 60950, TIA-968-A, FCC Part 68, EN 60950, and UL 1950. The device operates from -40°C to +150°C and has a thermal resistance of 90°C/W under specified PCB conditions. It is RoHS compliant and Pb-free.
260V, SILICON SURGE PROTECTOR, DO-214AA, ROHS COMPLIANT, CASE 403C-01, SMB, 2 PIN Product overview: NP2300SBT3G from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 260V, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-NP2300SBT3G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-NP2300SBT3G |
| Product Name | 260V Circuit Protection Fuse |
| Approvals / Standards | RoHS |