onsemi TVS - TVS - Thyristors - NP2100SAT3G NP2100SAT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083310-NP2100SAT3G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 37pF Number of Elements: 1 Voltage - Off State: 180V Voltage - Breakover: 240V Voltage - On State: 4V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083310-NP2100SAT3G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 37pF Number of Elements: 1 Voltage - Off State: 180V Voltage - Breakover: 240V Voltage - On State: 4V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - NP2100SAT3G - 1083310-NP2100SAT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - NP2100SAT3G
1083310-NP2100SAT3G
TVS - TVS - Thyristors - NP2100SAT3G 1083310-NP2100SAT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1083310-NP2100SAT3G Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 37pF Number of Elements: 1 Voltage - Off State: 180V Voltage - Breakover: 240V Voltage - On State: 4V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083310-NP2100SAT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 37pF
Number of Elements: 1
Voltage - Off State: 180V
Voltage - Breakover: 240V
Voltage - On State: 4V
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1083310-NP2100SAT3G
Product Name TVS - TVS - Thyristors - NP2100SAT3G
VDRM 180 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR12DG - 884388-MCR12DG - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T300N16TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B514SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details