The NP1800SCT3G is a bidirectional thyristor surge protector device designed to protect telecommunication circuits from overvoltage conditions. It is packaged in an SMB case (JEDEC DO-214AA, CASE 403C-01) with dimensions of 4.06 to 4.57 mm in length, 3.30 to 3.81 mm in width, and 1.90 to 2.41 mm in height. The device has a peak off-state voltage of 170 V and a breakover voltage of 220 V. It can withstand non-repetitive surge currents up to 200 A for a 10x700 μs waveform and 100 A for a 10x1000 μs waveform. The on-state voltage is 4.0 V at 1.0 A pulse current. Operating temperature ranges from -40°C to +150°C, and thermal resistance junction-to-ambient is 90°C/W. The part is RoHS compliant and meets GR-1089-CORE, IEC 61000-4-5, ITU-T K.20/21, IEC 60950, TIA-968-A, FCC Part 68, and UL 1950 standards.
220V, SILICON SURGE PROTECTOR, DO-214AA, ROHS COMPLIANT, CASE 403C-01, SMB, 2 PIN Product overview: NP1800SCT3G from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 220V, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-NP1800SCT3G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-NP1800SCT3G |
| Product Name | 220V Circuit Protection Fuse |
| Approvals / Standards | RoHS |