The NP1800SBT3G is a bidirectional thyristor surge protector for telecommunications equipment, housed in an SMB package (JEDEC DO-214AA, Case 403C) measuring 4.06-4.57 mm in length, 3.30-3.81 mm in width, and 1.90-2.41 mm in height. It has a peak off-state voltage of 170 V and a breakover voltage of 220 V. It withstands surge currents of 175 A (10x360 µs) and 150 A (10x560 µs) per GR-1089-CORE and TIA-968-A standards. The device has a holding current of 150 mA, an on-state voltage of 4.0 V at 1.0 A peak, and a critical dv/dt of 5.0 kV/µs. It operates from -40°C to +150°C with a junction-to-ambient thermal resistance of 90°C/W on a 3"x4.5" FR4 PCB. It complies with GR-1089-CORE, IEC 61000-4-5, ITU-T K.20/21, and UL 1950, and is RoHS compliant.
220V, SILICON SURGE PROTECTOR, DO-214AA, ROHS COMPLIANT, CASE 403C-01, SMB, 2 PIN Product overview: NP1800SBT3G from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 220V, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-NP1800SBT3G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-NP1800SBT3G |
| Product Name | 220V Circuit Protection Fuse |
| Approvals / Standards | RoHS |