The NP1300SCT3G is a bidirectional thyristor surge protector device designed to safeguard telecommunication circuits from overvoltage conditions. It is packaged in the SMB (CASE 403C-01) form factor, measuring 4.06 to 4.57 mm in length, 3.30 to 3.81 mm in width, and 1.90 to 2.41 mm in height. The device has a breakover voltage of 160 V and an off-state voltage rating of 120 V. It complies with GR-1089-CORE, IEC 61000-4-5, ITU-T K.20/21, IEC 60950, TIA-968-A, FCC Part 68, EN 60950, and UL 1950 standards. The device exhibits a maximum on-state voltage of 4.0 V at 1.0 A peak current, a holding current of 150 to 250 mA, and a non-repetitive surge current capability of up to 150 A for a 10x560 µs waveform. It operates within a junction temperature range of -40°C to +150°C and has a thermal resistance of 90°C/W. The device is lead-free and RoHS compliant.
160V, SILICON SURGE PROTECTOR, DO-214AA, ROHS COMPLIANT, CASE 403C-01, SMB, 2 PIN Product overview: NP1300SCT3G from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 160V, Circuit Protection Fuse, Surge Protection Devices. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 992-NP1300SCT3G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 992-NP1300SCT3G |
| Product Name | 160V Circuit Protection Fuse |
| Approvals / Standards | RoHS |