The NP0720SCT3G is a bidirectional thyristor surge protector device designed to safeguard telecommunication circuits from overvoltage conditions. It is packaged in an SMB case (JEDEC DO-214AA, CASE 403C) with dimensions of 4.06 to 4.57 mm in length, 3.30 to 3.81 mm in width, and 1.90 to 2.41 mm in height. The device has a breakover voltage of 88 V and a peak off-state voltage of 65 V, with an on-state voltage of 4.0 V at 1.0 A. It meets surge protection standards including GR-1089-CORE, IEC 61000-4-5, and TIA-968-A. Operating temperature ranges from -40°C to +150°C, and thermal resistance is 90°C/W. The package is lead-free and RoHS compliant.
88V, SILICON SURGE PROTECTOR, DO-214AA, ROHS COMPLIANT, CASE 403C-01, SMB, 2 PIN Product overview: NP0720SCT3G from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 88V, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-NP0720SCT3G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-NP0720SCT3G |
| Product Name | 88V Circuit Protection Fuse |
| Approvals / Standards | RoHS |