The NP0640SAT3G is a bidirectional thyristor surge protector device designed to safeguard telecommunications equipment from overvoltage conditions. It is packaged in an SMB case (JEDEC DO-214AA, CASE 403C-01) with dimensions of 4.06-4.57 mm in length, 3.30-3.81 mm in width, and 1.90-2.41 mm in height. The device has a non-repetitive peak off-state voltage of 58 V and a breakover voltage of 77 V. It features an on-state voltage of 4 V at 1.0 A peak current and a holding current of 150 mA. The surge current ratings comply with GR-1089-CORE, IEC 61000-4-5, ITU-T K.20/21, IEC 60950, TIA-968-A, FCC Part 68, EN 60950, and UL 1950 standards. The operating temperature range is -40°C to +150°C, and thermal resistance junction-to-ambient is 90 °C/W on a standard FR4 PCB. The device is RoHS compliant and lead-free.
77V, SILICON SURGE PROTECTOR, DO-214AA, ROHS COMPLIANT, CASE 403C-01, SMB, 2 PIN Product overview: NP0640SAT3G from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 77V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 77V, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-NP0640SAT3G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-NP0640SAT3G |
| Product Name | 77V Circuit Protection Fuse |
| Approvals / Standards | RoHS |