onsemi Image Sensors, Camera - NOIV1SN1300A-QDC NOIV1SN1300A-QDC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 845694-NOIV1SN1300A- QDC Features: Image Sensor Package: Tray Family Name: NOIV1 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 64 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NOIV1SN1300A-QDC-ND, NOIV1SN1300A-QDCOS, NOIV1SN1300AQDC
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 845694-NOIV1SN1300A- QDC Features: Image Sensor Package: Tray Family Name: NOIV1 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 64 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NOIV1SN1300A-QDC-ND, NOIV1SN1300A-QDCOS, NOIV1SN1300AQDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - NOIV1SN1300A-QDC - NOIV1SN1300A-QDC - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - NOIV1SN1300A-QDC
NOIV1SN1300A-QDC
Image Sensors, Camera - NOIV1SN1300A-QDC NOIV1SN1300A-QDC
Manufacturer: ON Semiconductor Win Source Part Number: 845694-NOIV1SN1300A- QDC Features: Image Sensor Package: Tray Family Name: NOIV1 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 64 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NOIV1SN1300A-QDC-ND, NOIV1SN1300A-QDCOS, NOIV1SN1300AQDC

Manufacturer: ON Semiconductor
Win Source Part Number: 845694-NOIV1SN1300A-QDC
Features: Image Sensor
Package: Tray
Family Name: NOIV1
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 64
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NOIV1SN1300A-QDC-ND, NOIV1SN1300A-QDCOS, NOIV1SN1300AQDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors
NOIV1SN1300A-QDC
Image Sensors NOIV1SN1300A-QDC
Image Sensors Andon VITA 1300 1.3 Mpx 150FPS

Image Sensors Andon VITA 1300 1.3 Mpx 150FPS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number NOIV1SN1300A-QDC NOIV1SN1300A-QDC
Product Name Image Sensors, Camera - NOIV1SN1300A-QDC Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For industry - S12379 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 1
Pixel Size 8 µm (0.3150 mils)
View Details
VeriSens® CS-100 Series Vision Sensor - 10mm Lens, White Illumination - VS CS100M03W10EP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/3"
Horizontal Pixels 752
View Details