onsemi Image Sensors, Camera - NOIP2SN1300A-QDI NOIP2SN1300A-QDI

Description
Manufacturer: ON Semiconductor Win Source Part Number: 813145-NOIP2SN1300A- QDI Packaging: Tray Type: CMOS with Processor Part Status: Last Time Buy Pixel Size: 4.8μm x 4.8μm Active Pixel Array: 1280H x 1024V Frames per Second: 43 Supplier Device Package: 48-LCC (14.22x14.22) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LCC Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 64 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 813145-NOIP2SN1300A- QDI Packaging: Tray Type: CMOS with Processor Part Status: Last Time Buy Pixel Size: 4.8μm x 4.8μm Active Pixel Array: 1280H x 1024V Frames per Second: 43 Supplier Device Package: 48-LCC (14.22x14.22) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LCC Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 64 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - NOIP2SN1300A-QDI - NOIP2SN1300A-QDI - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - NOIP2SN1300A-QDI
NOIP2SN1300A-QDI
Image Sensors, Camera - NOIP2SN1300A-QDI NOIP2SN1300A-QDI
Manufacturer: ON Semiconductor Win Source Part Number: 813145-NOIP2SN1300A- QDI Packaging: Tray Type: CMOS with Processor Part Status: Last Time Buy Pixel Size: 4.8μm x 4.8μm Active Pixel Array: 1280H x 1024V Frames per Second: 43 Supplier Device Package: 48-LCC (14.22x14.22) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LCC Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 64 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V

Manufacturer: ON Semiconductor
Win Source Part Number: 813145-NOIP2SN1300A-QDI
Packaging: Tray
Type: CMOS with Processor
Part Status: Last Time Buy
Pixel Size: 4.8μm x 4.8μm
Active Pixel Array: 1280H x 1024V
Frames per Second: 43
Supplier Device Package: 48-LCC (14.22x14.22)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LCC
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 64
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number NOIP2SN1300A-QDI
Product Name Image Sensors, Camera - NOIP2SN1300A-QDI
Unlock Full Specs
to access all available technical data

Similar Products

Mini-spectrometers - C9405CC - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 1024
Spectral Response 500 to 1100 nm (5000 to 11000 Å)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details