onsemi Pixel Size (H X W) Onsemi NOIP1SE0300A-QDI.

Description
Pixel Size (H x W):4.8µm x 4.8µm; Frame Rate Per Sec:815; Image Colour:RGB; Sensor Case Style:LCC; No. of Pins:48Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
Pixel Size (H x W):4.8µm x 4.8µm; Frame Rate Per Sec:815; Image Colour:RGB; Sensor Case Style:LCC; No. of Pins:48Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pixel Size (H X W) Onsemi - 23AC7842 - Newark, An Avnet Company
Chicago, IL, United States
Pixel Size (H X W) Onsemi
23AC7842
Pixel Size (H X W) Onsemi 23AC7842
Pixel Size (H x W):4.8µm x 4.8µm; Frame Rate Per Sec:815; Image Colour:RGB; Sensor Case Style:LCC; No. of Pins:48Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Pixel Size (H x W):4.8µm x 4.8µm; Frame Rate Per Sec:815; Image Colour:RGB; Sensor Case Style:LCC; No. of Pins:48Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 23AC7842
Product Name Pixel Size (H X W) Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 89BSD-028BA-A - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 1.8 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 20 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-YHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers