onsemi Pixel Size (H X W) Onsemi NOIP1FN0300A-QTI.

Description
Pixel Size (H x W):4.8µm x 4.8µm; Frame Rate Per Sec:815; Sensor Case Style:LCC; No. of Pins:48Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Description
Pixel Size (H x W):4.8µm x 4.8µm; Frame Rate Per Sec:815; Sensor Case Style:LCC; No. of Pins:48Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pixel Size (H X W) Onsemi - 28AC0091 - Newark, An Avnet Company
Chicago, IL, United States
Pixel Size (H X W) Onsemi
28AC0091
Pixel Size (H X W) Onsemi 28AC0091
Pixel Size (H x W):4.8µm x 4.8µm; Frame Rate Per Sec:815; Sensor Case Style:LCC; No. of Pins:48Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Pixel Size (H x W):4.8µm x 4.8µm; Frame Rate Per Sec:815; Sensor Case Style:LCC; No. of Pins:48Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 28AC0091
Product Name Pixel Size (H X W) Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M3041-000005-500PG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 10 to 30 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details