onsemi Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - NOA1305CUTAG NOA1305CUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790757-NOA1305CUTAG Packaging: Reel package Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 6-VFDFN Exposed Pad Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.4 V ~ 3.6 V Family Name: NOA1305 Wavelength: 545nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Package: 6-DFN (2x2) Alternative Parts (Cross-Reference): BH1730FVC-TR; Introduction Date: October 29, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790757-NOA1305CUTAG Packaging: Reel package Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 6-VFDFN Exposed Pad Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.4 V ~ 3.6 V Family Name: NOA1305 Wavelength: 545nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Package: 6-DFN (2x2) Alternative Parts (Cross-Reference): BH1730FVC-TR; Introduction Date: October 29, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - NOA1305CUTAG - 790757-NOA1305CUTAG - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - NOA1305CUTAG
790757-NOA1305CUTAG
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - NOA1305CUTAG 790757-NOA1305CUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 790757-NOA1305CUTAG Packaging: Reel package Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 6-VFDFN Exposed Pad Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.4 V ~ 3.6 V Family Name: NOA1305 Wavelength: 545nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Package: 6-DFN (2x2) Alternative Parts (Cross-Reference): BH1730FVC-TR; Introduction Date: October 29, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790757-NOA1305CUTAG
Packaging: Reel package
Type: Ambient
Operating Temperature Range: -40°C ~ 85°C
Package: 6-VFDFN Exposed Pad
Mounting: SMD
Output Type: I2C
Operating Supply Voltage: 2.4 V ~ 3.6 V
Family Name: NOA1305
Wavelength: 545nm
Proximity Detection: No
Categories: Sensors, Transducers
Manufacturer Package: 6-DFN (2x2)
Alternative Parts (Cross-Reference): BH1730FVC-TR;
Introduction Date: October 29, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 790757-NOA1305CUTAG
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - NOA1305CUTAG
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1322LUA - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
SFS Module 50 sccm - SFS01-M-01-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details