Manufacturer: ON Semiconductor
Win Source Part Number: 1075780-NMF3010FCT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Low Pass
Number of Filters: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 6-FlipChip (1.5x1)
Supply Voltage - Operating: 0 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Data Line Filter, 2 FUNCTIONS, DATA LINE FILTER, SURFACE MOUNT Product overview: NMF3010FCT1G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-NMF3010FCT1G can be used for catalog matching and distributor lookup.
IC FILTER LOW PASS 6FLIPCHIP
Low Pass Filter IC Low Pass Order 6-FlipChip (1.5x1)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1075780-NMF3010FCT1G | 735-NMF3010FCT1G | NMF3010FCT1G | NMF3010FCT1G |
| Product Name | Interface - Interface - Filters - Active - NMF3010FCT1G | SMD Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Filters - Active | Filters - Active |
| Supply Voltage | Other; 0 V ~ 10 V | Other | Other; 0V ~ 10V |