IC EPROM 64KBIT PARALLEL 28CDIP Product overview: NMC27C64Q200 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NMC27C64Q200 can be used for catalog matching and distributor lookup.
EPROM - UV Memory IC 64Kb (8K x 8) Parallel 200ns 28-CDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 258520-NMC27C64Q200
Packaging: Tube
Mounting Style: Through Hole
Technology: EPROM - UV
Memory Type: Non-Volatile
Memory Size: 64kb
Access Time: 200ns
Categories: Integrated Circuits
Supplier Device Package: 28-CDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 28-CDIP Window
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: NMC27C64
Manufacturer Pack Quantity: 12
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
IC EPROM 64KBIT PARALLEL 28CDIP
EPROM - UV Memory IC 64Kbit Parallel 200 ns 28-CDIP
IC EPROM 64KBIT PARALLEL 28CDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NMC27C64Q200 | NMC27C64Q200-ND | 258520-NMC27C64Q200 | NMC27C64Q200 | NMC27C64Q200 | NMC27C64Q200 |
| Product Name | Memory IC and Storage Component | Memory | Memory - EPROM - NMC27C64Q200 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM; Non-Volatile | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Access Time | 200 ns | 200 ns | 200 ns | 200 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |