Rochester Electronics 2764A Memory IC and Storage Component MD2764A-35/B

Description
2764A - 8K X 8 EPROM
Request a Quote Datasheet
Description
2764A - 8K X 8 EPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MD2764A-35/B - Rochester Electronics
Newburyport, MA, United States
2764A - 8K X 8 EPROM

2764A - 8K X 8 EPROM

Supplier's Site Datasheet
2764A Memory IC and Storage Component - 774-MD2764A-35/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2764A Memory IC and Storage Component
774-MD2764A-35/B
2764A Memory IC and Storage Component 774-MD2764A-35/B
2764A - 8K X 8 EPROM Product overview: MD2764A-35/B from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2764A. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2764A, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD2764A-35/B can be used for catalog matching and distributor lookup.

2764A - 8K X 8 EPROM Product overview: MD2764A-35/B from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2764A. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2764A, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD2764A-35/B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - MD2764A-35/B - 884452-MD2764A-35/B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - MD2764A-35/B
884452-MD2764A-35/B
Memory - Unclassified Memory - MD2764A-35/B 884452-MD2764A-35/B
Manufacturer: Intel Win Source Part Number: 884452-MD2764A-35/B Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 884452-MD2764A-35/B
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Memory - MD2764A-35/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet
MD2764A-35/B

MD2764A-35/B

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MD2764A-35/B 774-MD2764A-35/B 884452-MD2764A-35/B MD2764A-35/B MD2764A-35/B
Product Name 2764A Memory IC and Storage Component Memory - Unclassified Memory - MD2764A-35/B Memory Memory
Memory Category EPROM EPROM
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S35FM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type CFP24
View Details
2 suppliers
Memory - 71256SA25TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
 - AM27C010-70PI-G - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; PDIP32
View Details
Memory - CY27C256A-150ZC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 256 kbits
View Details