onsemi Memory - EPROM - NMC27C64Q150 NMC27C64Q150

Description
Manufacturer: ON Semiconductor Win Source Part Number: 258518-NMC27C64Q150 Packaging: Tube Mounting Style: Through Hole Technology: EPROM - UV Memory Type: Non-Volatile Memory Size: 64kb Access Time: 150ns Categories: Integrated Circuits Supplier Device Package: 28-CDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 28-CDIP Window Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: NMC27C64 Manufacturer Pack Quantity: 12 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 258518-NMC27C64Q150 Packaging: Tube Mounting Style: Through Hole Technology: EPROM - UV Memory Type: Non-Volatile Memory Size: 64kb Access Time: 150ns Categories: Integrated Circuits Supplier Device Package: 28-CDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 28-CDIP Window Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: NMC27C64 Manufacturer Pack Quantity: 12 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - NMC27C64Q150 - 258518-NMC27C64Q150 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - NMC27C64Q150
258518-NMC27C64Q150
Memory - EPROM - NMC27C64Q150 258518-NMC27C64Q150
Manufacturer: ON Semiconductor Win Source Part Number: 258518-NMC27C64Q150 Packaging: Tube Mounting Style: Through Hole Technology: EPROM - UV Memory Type: Non-Volatile Memory Size: 64kb Access Time: 150ns Categories: Integrated Circuits Supplier Device Package: 28-CDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 28-CDIP Window Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: NMC27C64 Manufacturer Pack Quantity: 12 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 258518-NMC27C64Q150
Packaging: Tube
Mounting Style: Through Hole
Technology: EPROM - UV
Memory Type: Non-Volatile
Memory Size: 64kb
Access Time: 150ns
Categories: Integrated Circuits
Supplier Device Package: 28-CDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 28-CDIP Window
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: NMC27C64
Manufacturer Pack Quantity: 12
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Memory - NMC27C64Q150-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 64Kb (8K x 8) Parallel 150ns 28-CDIP

EPROM - UV Memory IC 64Kb (8K x 8) Parallel 150ns 28-CDIP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-NMC27C64Q150
Memory IC and Storage Component 774-NMC27C64Q150
IC EPROM 64KBIT PARALLEL 28CDIP Product overview: NMC27C64Q150 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NMC27C64Q150 can be used for catalog matching and distributor lookup.

IC EPROM 64KBIT PARALLEL 28CDIP Product overview: NMC27C64Q150 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NMC27C64Q150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - NMC27C64Q150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 64Kbit Parallel 150 ns 28-CDIP

EPROM - UV Memory IC 64Kbit Parallel 150 ns 28-CDIP

Buy Now Datasheet
IC EPROM 64KBIT PARALLEL 28CDIP

IC EPROM 64KBIT PARALLEL 28CDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NMC27C64Q150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NMC27C64Q150
Integrated Circuits (ICs) - Memory - Memory NMC27C64Q150
IC EPROM 64KBIT PARALLEL 28CDIP

IC EPROM 64KBIT PARALLEL 28CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 258518-NMC27C64Q150 NMC27C64Q150-ND 774-NMC27C64Q150 NMC27C64Q150 NMC27C64Q150 NMC27C64Q150
Product Name Memory - EPROM - NMC27C64Q150 Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM; Non-Volatile EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Access Time 150 ns 150 ns 150 ns 150 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4134-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - CY7C263-30WC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 30 ns
Density 64 kbits
View Details