EEPROM Memory IC 2Kb (128 x 16) SPI 1MHz 8-SOIC
IC EEPROM 2KBIT SPI 1MHZ 8SO
EEPROM Memory IC 2Kbit Microwire 1 MHz 8-SOIC
IC EEPROM 2KBIT MICROWIRE 8SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM93CS56M8-ND | NM93CS56M8 | NM93CS56M8 | NM93CS56M8 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 0degC ~ 70degC (TA) |