onsemi Memory NM93C56EN

Description
EEPROM Memory IC 2Kb (128 x 16) SPI 1MHz 8-DIP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (128 x 16) SPI 1MHz 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - NM93C56EN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 1MHz 8-DIP

EEPROM Memory IC 2Kb (128 x 16) SPI 1MHz 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1041684-NM93C56EN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1041684-NM93C56EN
Integrated Circuits (ICs) - Memory 1041684-NM93C56EN
Win Source Part Number: 1041684-NM93C56EN Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 40 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (128 x 16) Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: onsemi Other Names: 2156-NM93C56EN,FAIRE INM93C56EN Base Product Number: 93C56 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1041684-NM93C56EN
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 40
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (128 x 16)
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Other Names: 2156-NM93C56EN,FAIREINM93C56EN
Base Product Number: 93C56
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
1MHZ 2Kb 1 MHz DIP Memory IC and Storage Component - 774-NM93C56EN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ 2Kb 1 MHz DIP Memory IC and Storage Component
774-NM93C56EN
1MHZ 2Kb 1 MHz DIP Memory IC and Storage Component 774-NM93C56EN
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP Product overview: NM93C56EN from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 2Kb, 1 MHz, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, 2Kb, 1 MHz, DIP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93C56EN can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP Product overview: NM93C56EN from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 2Kb, 1 MHz, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, 2Kb, 1 MHz, DIP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM93C56EN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - NM93C56EN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 1 MHz 8-DIP

EEPROM Memory IC 2Kbit Microwire 1 MHz 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM93C56EN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM93C56EN
Integrated Circuits (ICs) - Memory - Memory NM93C56EN
IC EEPROM 2KBIT MICROWIRE 8DIP

IC EEPROM 2KBIT MICROWIRE 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number NM93C56EN-ND 1041684-NM93C56EN 774-NM93C56EN NM93C56EN NM93C56EN
Product Name Memory Integrated Circuits (ICs) - Memory 1MHZ 2Kb 1 MHz DIP Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP Tube DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00063229 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24AA08WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 8 kbits
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details