onsemi Memory NM27C256QE150

Description
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 150ns 28-CDIP
Request a Quote Datasheet
Description
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 150ns 28-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - NM27C256QE150-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 150ns 28-CDIP

EPROM - UV Memory IC 256Kb (32K x 8) Parallel 150ns 28-CDIP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-NM27C256QE150
Memory IC and Storage Component 774-NM27C256QE150
256K EPROM UV 150ns 32Kx8 28-Pin CDIP TH Product overview: NM27C256QE150 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C256QE150 can be used for catalog matching and distributor lookup.

256K EPROM UV 150ns 32Kx8 28-Pin CDIP TH Product overview: NM27C256QE150 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C256QE150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - NM27C256QE150 - 887472-NM27C256QE150 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - NM27C256QE150
887472-NM27C256QE150
Memory - EPROM - NM27C256QE150 887472-NM27C256QE150
Manufacturer: ON Semiconductor Win Source Part Number: 887472-NM27C256QE150 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EPROM - UV Memory IC 256Kb (32K x 8) Parallel 150 ns 28-CDIP Package: Tube Package: 28-CDIP (0.600", 15.24mm) Window Mounting: Through Hole Part Status: Obsolete Family Name: NM27C25 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061

Manufacturer: ON Semiconductor
Win Source Part Number: 887472-NM27C256QE150
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EPROM - UV Memory IC 256Kb (32K x 8) Parallel 150 ns 28-CDIP
Package: Tube
Package: 28-CDIP (0.600", 15.24mm) Window
Mounting: Through Hole
Part Status: Obsolete
Family Name: NM27C25
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061

Buy Now Datasheet
Memory - NM27C256QE150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 256Kbit Parallel 150 ns 28-CDIP

EPROM - UV Memory IC 256Kbit Parallel 150 ns 28-CDIP

Buy Now Datasheet
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM27C256QE150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM27C256QE150
Integrated Circuits (ICs) - Memory - Memory NM27C256QE150
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number NM27C256QE150-ND 774-NM27C256QE150 887472-NM27C256QE150 NM27C256QE150 NM27C256QE150 NM27C256QE150
Product Name Memory Memory IC and Storage Component Memory - EPROM - NM27C256QE150 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM EPROM EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "28-CDIP (0.600"", 15.24mm) Window" CDIP DIP; 28-CDIP DIP; 28-CDIP (0.600\", 15.24mm) Window
Supply Voltage 4.5V ~ 5.5V 5 4.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - NM27C020T200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category EPROM; Non-Volatile
Cycle Time 200 ns
Density 2000 kbits
View Details
2 suppliers
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - CY7C244-20WC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 20 ns
Density 32 kbits
View Details