onsemi Memory - EPROM - NM27C256QE120 NM27C256QE120

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929292-NM27C256QE120 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EPROM - UV Memory IC 256Kb (32K x 8) Parallel 120 ns 28-CDIP Package: Tube Package: 28-CDIP (0.600", 15.24mm) Window Mounting: Through Hole Part Status: Obsolete Family Name: NM27C25 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929292-NM27C256QE120 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EPROM - UV Memory IC 256Kb (32K x 8) Parallel 120 ns 28-CDIP Package: Tube Package: 28-CDIP (0.600", 15.24mm) Window Mounting: Through Hole Part Status: Obsolete Family Name: NM27C25 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - NM27C256QE120 - 929292-NM27C256QE120 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - NM27C256QE120
929292-NM27C256QE120
Memory - EPROM - NM27C256QE120 929292-NM27C256QE120
Manufacturer: ON Semiconductor Win Source Part Number: 929292-NM27C256QE120 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EPROM - UV Memory IC 256Kb (32K x 8) Parallel 120 ns 28-CDIP Package: Tube Package: 28-CDIP (0.600", 15.24mm) Window Mounting: Through Hole Part Status: Obsolete Family Name: NM27C25 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061

Manufacturer: ON Semiconductor
Win Source Part Number: 929292-NM27C256QE120
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EPROM - UV Memory IC 256Kb (32K x 8) Parallel 120 ns 28-CDIP
Package: Tube
Package: 28-CDIP (0.600", 15.24mm) Window
Mounting: Through Hole
Part Status: Obsolete
Family Name: NM27C25
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061

Buy Now Datasheet
Memory - NM27C256QE120-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 120ns 28-CDIP

EPROM - UV Memory IC 256Kb (32K x 8) Parallel 120ns 28-CDIP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-NM27C256QE120
Memory IC and Storage Component 774-NM27C256QE120
IC Eprom 256KBIT 120NS 28CDIP Product overview: NM27C256QE120 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C256QE120 can be used for catalog matching and distributor lookup.

IC Eprom 256KBIT 120NS 28CDIP Product overview: NM27C256QE120 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C256QE120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site Datasheet
Memory - NM27C256QE120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 256Kbit Parallel 120 ns 28-CDIP

EPROM - UV Memory IC 256Kbit Parallel 120 ns 28-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM27C256QE120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM27C256QE120
Integrated Circuits (ICs) - Memory - Memory NM27C256QE120
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 929292-NM27C256QE120 NM27C256QE120-ND 774-NM27C256QE120 NM27C256QE120 NM27C256QE120 NM27C256QE120
Product Name Memory - EPROM - NM27C256QE120 Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 28-CDIP "28-CDIP (0.600"", 15.24mm) Window" CDIP DIP; 28-CDIP (0.600\", 15.24mm) Window
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA35TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details