EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (14x11.46)
Win Source Part Number: 1015373-NM27C010VE12
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 120 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (14x11.46)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EPROM
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8542.32.0071
Mfr: Fairchild Semiconductor
Other Names: 2156-NM27C010VE120-F
Base Product Number: NM27C010
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC EPROM 1M PARALLEL 32PLCC Product overview: NM27C010VE120 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM27C010VE120 can be used for catalog matching and distributor lookup.
IC EPROM 1MBIT PARALLEL 32PLCC
EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-PLCC (14x11.46)
EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-PLCC (14x11.46)
IC EPROM 1MBIT PARALLEL 32PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM27C010VE120-ND | 1015373-NM27C010VE120 | 774-NM27C010VE120 | NM27C010VE120 | NM27C010VE120 | NM27C010VE120 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM; Non-Volatile, , EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |