onsemi Memory NM24C65UM8

Description
EEPROM, 8KX8, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
EEPROM, 8KX8, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NM24C65UM8 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 8KX8, Serial, CMOS, PDSO8

EEPROM, 8KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - NM24C65UM8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 100 kHz 3.5 µs 8-SOIC

EEPROM Memory IC 64Kbit I²C 100 kHz 3.5 µs 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM24C65UM8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM24C65UM8
Integrated Circuits (ICs) - Memory - Memory NM24C65UM8
IC EEPROM 64KBIT I2C 8SOIC

IC EEPROM 64KBIT I2C 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number NM24C65UM8 NM24C65UM8 NM24C65UM8
Product Name Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Logic Family CMOS
Package Type SOP; SOP8 SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Access Time 3500 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details