EEPROM, 16KX1, Serial, CMOS, PDIP8
Win Source Part Number: 1132439-NM24C16LEN
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 3.5 µs
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 100 kHz
Write Cycle Time - Word, Page: 15ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Fairchild Semiconductor
Other Names: FAIFSCNM24C16LEN,215
Base Product Number: NM24C16
RoHS Status: RoHS non-compliant
IC EEPROM 16KBIT I2C 100KHZ 8DIP Product overview: NM24C16LEN from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM24C16LEN can be used for catalog matching and distributor lookup.
IC EEPROM 16KBIT I2C 100KHZ 8DIP
EEPROM Memory IC 16Kbit I²C 100 kHz 3.5 µs 8-DIP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM24C16LEN | 1132439-NM24C16LEN | 774-NM24C16LEN | NM24C16LEN | NM24C16LEN |
| Product Name | Integrated Circuits (ICs) - Memory | 100KHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Logic Family | CMOS | ||||
| Package Type | DIP; PDIP8 | DIP | Bulk | DIP; 8-DIP (0.300\", 7.62mm) | |
| Access Time | 3500 ns | 3500 ns | 3500 ns | ||
| Cycle Time | 1.50E7 ns | 1.50E7 ns | 1.50E7 ns |