EEPROM, 1KX8, Serial, CMOS, PDIP8
EEPROM Memory IC 8Kb (1K x 8) I²C 100kHz 3.5µs 8-DIP
Win Source Part Number: 968086-NM24C08LN
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 40
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 3.5 µs
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 100 kHz
Write Cycle Time - Word, Page: 15ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Base Product Number: NM24C08
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC EEPROM 8KBIT I2C 100KHZ 8DIP
IC EEPROM 8KBIT I2C 100KHZ 8DIP
EEPROM Memory IC 8Kbit I²C 100 kHz 3.5 µs 8-DIP
EEPROM Memory IC 8Kbit I²C 100 kHz 3.5 µs 8-DIP
| Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM24C08LN | NM24C08LN-ND | 968086-NM24C08LN | NM24C08LN | NM24C08LN | NM24C08LN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Logic Family | CMOS | |||||
| Package Type | DIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | 2.7V ~ 5.5V | 2.7V ~ 5.5V | Through Hole | 2.7V ~ 5.5V |