onsemi Memory NM24C04LEM8

Description
EEPROM Memory IC 4Kb (512 x 8) I²C 100kHz 3.5µs 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) I²C 100kHz 3.5µs 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - NM24C04LEM8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 100kHz 3.5µs 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 100kHz 3.5µs 8-SOIC

Buy Now Datasheet
IC EEPROM 4KBIT I2C 100KHZ 8SO

IC EEPROM 4KBIT I2C 100KHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NM24C04LEM8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NM24C04LEM8
Integrated Circuits (ICs) - Memory - Memory NM24C04LEM8
IC EEPROM 4KBIT I2C 100KHZ 8SOIC

IC EEPROM 4KBIT I2C 100KHZ 8SOIC

Supplier's Site
Memory - NM24C04LEM8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 100 kHz 3.5 µs 8-SOIC

EEPROM Memory IC 4Kbit I²C 100 kHz 3.5 µs 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number NM24C04LEM8-ND NM24C04LEM8 NM24C04LEM8 NM24C04LEM8
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7V ~ 5.5V -40degC ~ 85degC (TA) 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details