EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-SOIC
IC EEPROM 2K I2C 100KHZ 8SOIC Product overview: NM24C02LM8 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NM24C02LM8 can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
EEPROM Memory IC 2Kbit I²C 100 kHz 3.5 µs 8-SOIC
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NM24C02LM8-ND | 774-NM24C02LM8 | NM24C02LM8 | NM24C02LM8 | NM24C02LM8 |
| Product Name | Memory | 100KHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile, , EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 2.7V ~ 5.5V | 2.7V ~ 5.5V | Surface Mount |