Configurable Multiple Function Configurable 1 Circuit 4 Input 8-UDFN (1.95x1)
Manufacturer: ON Semiconductor
Win Source Part Number: 1231756-NLX1G99DMUTC
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Selectable Function Logic, UDFN8 1.95x1 0.5, 3000-REEL Product overview: NLX1G99DMUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NLX1G99DMUTCG can be used for catalog matching and distributor lookup.
Logic Gates Selectable Function Logic
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-UDFN (1.95x1)
IC GATE MULTIFUNC CONF FLEX 8DFN
Logic Gates Selectable Function Logic
CONF MULTIPLE FUNC GATE, 4 I/P, 125DEG C; Logic Function:Configurabl
IC GATE MULTIFUNC CONF FLEX 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLX1G99DMUTCGTR-ND | 1231756-NLX1G99DMUTCG | 770-NLX1G99DMUTCG | NLX1G99DMUTCG | NLX1G99DMUTCG | NLX1G99DMUTCG | 598-NLX1G99DMUTCG | 11X3668 | NLX1G99DMUTCG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NLX1G99DMUTCG | Logic IC | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates Selectable Function Logic | Conf Multiple Func Gate, 4 I/p, 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable Multiple Function | NOT | Configurable Multiple Function | NOT | |||||
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 2.5V | |||||
| Output Type | 3-State | 3-State; Tri-State | 3-State; Tri-State | ||||||
| Inputs | 4 | 4 | 4 | 4 | 4 | 4 | |||
| Features | Schmitt Trigger |