onsemi Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers NLVX2G16AMUTCG

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 6-UFDFN Base Product Number: NLVX2G16
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 6-UFDFN Base Product Number: NLVX2G16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 6-UFDFN Base Product Number: NLVX2G16

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Operating Temperature: -55°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 6-UFDFN
Base Product Number: NLVX2G16

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Name Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Package Type 6-UFDFN
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL83075EIUZA - 875806-ISL83075EIUZA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details