Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN
IC FF D-TYPE SNGL 1BIT 8UQFN
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN
IC FF D-TYPE SNGL 1BIT 8UQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | NLVX1G74MUTCGOSTR-ND | NLVX1G74MUTCG | NLVX1G74MUTCG | NLVX1G74MUTCG |
| Product Name | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Propagation Delay | 5 ns | |||
| Low-level Output Current (Sink) | 32 mA | 32 mA |