onsemi Gates and Inverters NLVVHCT132ADTR2G

Description
Quad 2-Input NAND Gate with Schmitt Trigger Input
Request a Quote Datasheet
Description
Quad 2-Input NAND Gate with Schmitt Trigger Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NLVVHCT132ADTR2G - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NAND Gate with Schmitt Trigger Input

Quad 2-Input NAND Gate with Schmitt Trigger Input

Supplier's Site Datasheet
Gates and Inverters - 488-NLVVHCT132ADTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-NLVVHCT132ADTR2GTR-ND
Gates and Inverters 488-NLVVHCT132ADTR2GTR-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - NLVVHCT132ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLVVHCT132ADTR2G
Logic - Gates and Inverters NLVVHCT132ADTR2G
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLVVHCT132ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLVVHCT132ADTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NLVVHCT132ADTR2G
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
NLVVHCT132ADTR2G
Logic Gates NLVVHCT132ADTR2G
Logic Gates QUAD 2-INPUT NAND SCHMITT

Logic Gates QUAD 2-INPUT NAND SCHMITT

Buy Now Datasheet
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 42AC0966 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
42AC0966
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 42AC0966
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHCT132A; Logic IC Family:74VHCT; Supply Voltage Min:4.5V RoHS Compliant: Yes

NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHCT132A; Logic IC Family:74VHCT; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - NLVVHCT132ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLVVHCT132ADTR2G
Gates and Inverters NLVVHCT132ADTR2G
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NLVVHCT132ADTR2G 488-NLVVHCT132ADTR2GTR-ND NLVVHCT132ADTR2G NLVVHCT132ADTR2G NLVVHCT132ADTR2G 42AC0966 NLVVHCT132ADTR2G
Product Name Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Gates and Inverters
Gate Type AND; NAND NAND NOT; NAND NAND NAND; NAND Gate
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP-14 TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" Other; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 4.5V ~ 5.5V 1.7V ~ 2V (Low), 0.35V ~ 0.6V (High) 4.5V ~ 5.5V
Inputs 2 2 2
Features Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AP54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - Multi-Function, Configurable - 54LS04LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
2-input NOR gate - 74AHC1G02GW,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
Logic - Gates and Inverters - 2SB544E-MP - Lingto Electronic Limited
Specs
Gate Type NOT
View Details