Single 2-Input Exclusive OR Gate, TTL Level, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NLVVHC1GT86DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVVHC1GT86DFT2G
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
XOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1GT86; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE XOR 1CH 2-INP SC88A
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE XOR 1CH 2-INP SC88A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLVVHC1GT86DFT2G | 488-NLVVHC1GT86DFT2GTR-ND | 91AH8280 | NLVVHC1GT86DFT2G | NLVVHC1GT86DFT2G | NLVVHC1GT86DFT2G |
| Product Name | 88A Logic IC | Gates and Inverters | Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | XOR | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | |
| Logic Family | AHC/VHC/H/U/V | |||||
| Inputs | 2 | 2 | 2 | 2 | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Pin Count | 5 | 5 | 5 |