The NLVVHC1GT32DFT2G is a single 2-input OR gate designed for operation within a voltage range of 2.0 V to 5.5 V. It features TTL-level input thresholds and provides over-voltage tolerance for inputs and outputs up to 5.5 V, allowing for compatibility between 5 V and 3 V circuits. The device has a typical propagation delay of 3.7 ns at 5 V and can source or sink 8 mA at 3.0 V. It is available in multiple package options, including SC-88A, SC-74A, TSOP-5, SOT-953, and UDFN6, making it suitable for various applications. The product is AEC-Q100 qualified, making it appropriate for automotive applications, and is compliant with RoHS standards. The device also supports partial power-down protection and has built-in protection against supply voltage mismatches, enhancing its reliability in diverse operating conditions.
IC GATE OR 1CH 2-INP SC88A
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE OR 1CH 2-INP SC88A
Logic Gates LOG GATE Lvl SHIFTER
IC GATE OR 1CH 2-INP SC88A
OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1GT32; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLVVHC1GT32DFT2G | NLVVHC1GT32DFT2G | NLVVHC1GT32DFT2G | NLVVHC1GT32DFT2G | NLVVHC1GT32DFT2G | 76T6485 |
| Product Name | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOT; OR | OR; OR Gate | OR | OR; OR Gate | ||
| Supply Voltage | 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High) | 3V ~ 5.5V | 3V ~ 5.5V | |||
| Operating Current | 0.0020 mA | 8 mA | 8 mA | |||
| Low Level Output Current (Sink) | 8 mA | |||||
| High Level Output Current (Source) | 8 mA |