onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters NLVVHC1GT00DFT2G

Description
Win Source Part Number: 1122336-NLVVHC1GT00D FT2G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74VHC Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.53V ~ 0.8V Logic Level - High: 1.4V ~ 2V Voltage - Supply: 3V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NLVVHC1GT00DFT2 G-OS,ONSONSNLVVHC1GT 00DFT2G Base Product Number: NLVVHC1GT00
Request a Quote Datasheet
Description
Win Source Part Number: 1122336-NLVVHC1GT00D FT2G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74VHC Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.53V ~ 0.8V Logic Level - High: 1.4V ~ 2V Voltage - Supply: 3V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NLVVHC1GT00DFT2 G-OS,ONSONSNLVVHC1GT 00DFT2G Base Product Number: NLVVHC1GT00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1122336-NLVVHC1GT00DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1122336-NLVVHC1GT00DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters 1122336-NLVVHC1GT00DFT2G
Win Source Part Number: 1122336-NLVVHC1GT00D FT2G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74VHC Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.53V ~ 0.8V Logic Level - High: 1.4V ~ 2V Voltage - Supply: 3V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NLVVHC1GT00DFT2 G-OS,ONSONSNLVVHC1GT 00DFT2G Base Product Number: NLVVHC1GT00

Win Source Part Number: 1122336-NLVVHC1GT00DFT2G
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74VHC
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.53V ~ 0.8V
Logic Level - High: 1.4V ~ 2V
Voltage - Supply: 3V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NLVVHC1GT00DFT2G-OS,ONSONSNLVVHC1GT00DFT2G
Base Product Number: NLVVHC1GT00

Buy Now
Singapore, Singapore
Single 2-Input NAND Gate TTL level, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NLVVHC1GT00DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVVHC1GT00DFT2G can be used for catalog matching and distributor lookup.

Single 2-Input NAND Gate TTL level, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NLVVHC1GT00DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVVHC1GT00DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NLVVHC1GT00DFT2G - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Gates and Inverters - NLVVHC1GT00DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLVVHC1GT00DFT2G
Logic - Gates and Inverters NLVVHC1GT00DFT2G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site Datasheet
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 42AC0967 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
42AC0967
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 42AC0967
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1GT00; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1GT00; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLVVHC1GT00DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLVVHC1GT00DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NLVVHC1GT00DFT2G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - NLVVHC1GT00DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLVVHC1GT00DFT2G
Gates and Inverters NLVVHC1GT00DFT2G
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
NLVVHC1GT00DFT2G
Logic Gates NLVVHC1GT00DFT2G
Logic Gates SINGLE 2 INPUT NAND GATE

Logic Gates SINGLE 2 INPUT NAND GATE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1122336-NLVVHC1GT00DFT2G 705-NLVVHC1GT00DFT2G NLVVHC1GT00DFT2G NLVVHC1GT00DFT2G 42AC0967 NLVVHC1GT00DFT2G NLVVHC1GT00DFT2G NLVVHC1GT00DFT2G
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters 88A Logic IC Logic - Gates and Inverters Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NOT; NAND; NAND Gate NAND AND; NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 3V ~ 5.5V 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High) 3V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 7.9 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 74ABT00D,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS; BiCMOS
IC Package Type Other; SO14
View Details
5 suppliers
Gates and Inverters - 54LS33FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers