Logic Gates LOG CMOS OR SNGL Product overview: NLVVHC1G32DFT2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVVHC1G32DFT2 can be used for catalog matching and distributor lookup.
OR Gate 2-IN CMOS 5-Pin SC-70 T/R
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE OR 1CH 2-INP SC88A
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLVVHC1G32DFT2 | NLVVHC1G32DFT2 | NLVVHC1G32DFT2 | NLVVHC1G32DFT2 |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR; OR Gate | OR |
| Supply Voltage | 5.5V | 2V ~ 5.5V | ||
| Propagation Delay | 7.5 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |