Win Source Part Number: 979074-NLVVHC1G14DFT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74VHC
Features: Schmitt Trigger
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.2V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NLVVHC1G14DFT1G
Base Product Number: NLVVHC1G14
Single Inverter, Schmitt Trigger Input, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NLVVHC1G14DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVVHC1G14DFT1G can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 1CH 1-IN SC88A
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G14; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
IC INVERT SCHMITT 1CH 1INP SC88A
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 979074-NLVVHC1G14DFT1G | 705-NLVVHC1G14DFT1G | NLVVHC1G14DFT1G | 51Y0536 | NLVVHC1G14DFT1G | NLVVHC1G14DFT1G |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | 88A Logic IC | Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 5.5V | |||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 10.6 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |