Win Source Part Number: 1350217-NLVVHC1G132D
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74VHC
Features: Schmitt Trigger
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Voltage - Supply: 2V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NLVVHC1G132
Input Logic Level - Low: 0.1V ~ 0.52V
Input Logic Level - High: 1.9V ~ 4.5V
Single 2-Input NAND Gate with Schmitt Trigger Input, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NLVVHC1G132DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVVHC1G132DFT1G
IC GATE NAND 1CH 2IN SC88A
IC GATE NAND 1CH 2-INP SC88A
NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
NAND SCHMITT TRIGGER, 2I/P, -55TO125DEGC ROHS COMPLIANT: YES
IC GATE NAND 1CH 2IN SC88A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1350217-NLVVHC1G132DFT1G | 705-NLVVHC1G132DFT1G | NLVVHC1G132DFT1G | NLVVHC1G132DFT1G | NLVVHC1G132DFT1G | NLVVHC1G132DFT1G | 54AH9441 | NLVVHC1G132DFT1G |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | 88A Logic IC | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Nand Schmitt Trigger, 2I/p, -55To125Degc Rohs Compliant Onsemi | Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NOT; NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | ||
| Supply Voltage | 2V ~ 5.5V | 1.9V ~ 4.5V (Low), 0.1V ~ 0.52V (High) | 2V ~ 5.5V | 2V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 9.7 ns | 9.7 ns | ||||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |