onsemi Analog Switches, Multiplexers, Demultiplexers NLVLVX8053DTR2G

Description
3 Circuit IC Switch 2:1 25Ohm
Datasheet
Description
3 Circuit IC Switch 2:1 25Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - NLVLVX8053DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLVLVX8053DTR2G
Analog Switches, Multiplexers, Demultiplexers NLVLVX8053DTR2G
3 Circuit IC Switch 2:1 25Ohm

3 Circuit IC Switch 2:1 25Ohm

Buy Now
Analogue Mux/demux, 2 Onsemi - 60W1767 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 2 Onsemi
60W1767
Analogue Mux/demux, 2 Onsemi 60W1767
ANALOGUE MUX/DEMUX, 2:1, -55 TO 85DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:40ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 2:1, -55 TO 85DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:40ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLVLVX8053DTR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLVLVX8053DTR2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLVLVX8053DTR2G
IC MUX/DEMUX TRIPLE 2X1 16TSSOP

IC MUX/DEMUX TRIPLE 2X1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NLVLVX8053DTR2G 60W1767 NLVLVX8053DTR2G
Product Name Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 2 Onsemi Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 25 ohms 40 ohms 8 ohms
Bandwidth 120 MHz 120 MHz
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection - 74CBT16214CDGGRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1905801P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details
Single bus switch - 74CBTLV1G125GW,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers