onsemi Interface Transceiver IC NLVLVX4245DTR2

Description
IC TRANSCEIVER 8/8 24TSSOP Product overview: NLVLVX4245DTR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NLVLVX4245DTR2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TRANSCEIVER 8/8 24TSSOP Product overview: NLVLVX4245DTR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NLVLVX4245DTR2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 732-NLVLVX4245DTR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
732-NLVLVX4245DTR2
Interface Transceiver IC 732-NLVLVX4245DTR2
IC TRANSCEIVER 8/8 24TSSOP Product overview: NLVLVX4245DTR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NLVLVX4245DTR2 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 8/8 24TSSOP Product overview: NLVLVX4245DTR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NLVLVX4245DTR2 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - NLVLVX4245DTR2 - 784753-NLVLVX4245DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NLVLVX4245DTR2
784753-NLVLVX4245DTR2
Interface - Interface - Drivers, Receivers, Transceivers - NLVLVX4245DTR2 784753-NLVLVX4245DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 784753-NLVLVX4245DTR 2 Packaging: Reel package Type: Transceiver Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Number of Drivers/Receivers: 8/8 Part Status: Obsolete(EOL) Family Name: NLVLVX4245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): NLVLVX4245DTR2G; Introduction Date: July 16, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 784753-NLVLVX4245DTR2
Packaging: Reel package
Type: Transceiver
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Number of Drivers/Receivers: 8/8
Part Status: Obsolete(EOL)
Family Name: NLVLVX4245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): NLVLVX4245DTR2G;
Introduction Date: July 16, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 732-NLVLVX4245DTR2 784753-NLVLVX4245DTR2
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - NLVLVX4245DTR2
Device Type Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type Reel - TR
View Details
2 suppliers
Interface Transceiver IC - 702-SI32261-C-FM2R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers
Power Switch ICs - 2238488 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details