onsemi Logic - Latches NLVHCT373ADWR2G

Description
IC OCTAL LATCH 3ST NONINV 20SOIC
Datasheet
Description
IC OCTAL LATCH 3ST NONINV 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - NLVHCT373ADWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
NLVHCT373ADWR2G
Logic - Latches NLVHCT373ADWR2G
IC OCTAL LATCH 3ST NONINV 20SOIC

IC OCTAL LATCH 3ST NONINV 20SOIC

Supplier's Site Datasheet
Latches - NLVHCT373ADWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SOIC

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Latches
NLVHCT373ADWR2G
Integrated Circuits (ICs) - Logic - Latches NLVHCT373ADWR2G
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number NLVHCT373ADWR2G NLVHCT373ADWR2G NLVHCT373ADWR2G
Product Name Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
Propagation Delay 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F373SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Octal D-type transparent latch; 3-state - 74HCT573D-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details