Quad 2-Input NAND Gate with Schmitt Trigger Inputs with LSTTL Compatible Inputs, 2500-REEL Product overview: NLVHCT132ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVHCT132ADTR2G can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
Logic Gates QUAD 2-INPUT NAND GA
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCT132A; Logic IC Family:74HCT; Supply Voltage Min:2V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLVHCT132ADTR2G | 488-NLVHCT132ADTR2GTR-ND | NLVHCT132ADTR2G | NLVHCT132ADTR2G | NLVHCT132ADTR2G | NLVHCT132ADTR2G | 45Y1436 |
| Product Name | Quad Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NAND | NAND | NAND | NAND; NAND Gate | NOT; NAND | ||
| Logic Family | HCT | ||||||
| Inputs | 2 | 2 | 2 | 2 | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) |