onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLVHCT125ADTR2G NLVHCT125ADTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 725724-NLVHCT125ADTR 2G Series: Automotive, AEC-Q101 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: NLVHCT125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): M74HCT125TTR; M74HCT125T; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 725724-NLVHCT125ADTR 2G Series: Automotive, AEC-Q101 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: NLVHCT125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): M74HCT125TTR; M74HCT125T; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLVHCT125ADTR2G - 725724-NLVHCT125ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLVHCT125ADTR2G
725724-NLVHCT125ADTR2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLVHCT125ADTR2G 725724-NLVHCT125ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 725724-NLVHCT125ADTR 2G Series: Automotive, AEC-Q101 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: NLVHCT125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): M74HCT125TTR; M74HCT125T; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 725724-NLVHCT125ADTR2G
Series: Automotive, AEC-Q101
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 4
Number of Bits per Element: 1
Family Name: NLVHCT125
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): M74HCT125TTR; M74HCT125T;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 725724-NLVHCT125ADTR2G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLVHCT125ADTR2G
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details