IC SHIFT REGISTER 8BIT 16DIP
IC SHIFT REGISTER 8BIT 16DIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | NLVHC595ANG | NLVHC595ANG | NLVHC595ANG |
| Product Name | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | |
| Number of Bits (Stages) | 8 | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |