The NLVHC4851ADTR2G is an analog multiplexer/demultip
Manufacturer: ON Semiconductor
Win Source Part Number: 045280-NLVHC4851ADTR
Packaging: Reel - TR
Number of Circuits: 1
Family Name: NLVHC4851A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 400 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Channel Capacitance(CS off, CD off): 40pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MAX4617EUE+TG60; MAX4617CUE+; MAX4617EUE+; MAX4617EEE-T;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC MUX/DEMUX 8X1 16TSSOP
IC MUX 8:1 400OHM 16TSSOP
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 045280-NLVHC4851ADTR2G | NLVHC4851ADTR2G | NLVHC4851ADTR2G |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLVHC4851ADTR2G | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |