onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLVHC1G66MUR2G

Description
Win Source Part Number: 1082761-NLVHC1G66MUR 2G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 40Ohm -3db Bandwidth: 180MHz Current - Leakage (IS(off)) (Max): 100nA Voltage - Supply, Single (V+): 2V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 6-UFDFN Supplier Device Package: 6-UDFN (1.2x1) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNLVHC1G66MUR2G ,2156-NLVHC1G66MUR2G -ONTR Base Product Number: NLVHC1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1082761-NLVHC1G66MUR 2G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 40Ohm -3db Bandwidth: 180MHz Current - Leakage (IS(off)) (Max): 100nA Voltage - Supply, Single (V+): 2V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 6-UFDFN Supplier Device Package: 6-UDFN (1.2x1) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNLVHC1G66MUR2G ,2156-NLVHC1G66MUR2G -ONTR Base Product Number: NLVHC1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1082761-NLVHC1G66MUR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1082761-NLVHC1G66MUR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1082761-NLVHC1G66MUR2G
Win Source Part Number: 1082761-NLVHC1G66MUR 2G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 40Ohm -3db Bandwidth: 180MHz Current - Leakage (IS(off)) (Max): 100nA Voltage - Supply, Single (V+): 2V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 6-UFDFN Supplier Device Package: 6-UDFN (1.2x1) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNLVHC1G66MUR2G ,2156-NLVHC1G66MUR2G -ONTR Base Product Number: NLVHC1 Product Status: Obsolete

Win Source Part Number: 1082761-NLVHC1G66MUR2G
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 40Ohm
-3db Bandwidth: 180MHz
Current - Leakage (IS(off)) (Max): 100nA
Voltage - Supply, Single (V+): 2V ~ 5.5V
Channel Capacitance (CS(off), CD(off)): 10pF
Package / Case: 6-UFDFN
Supplier Device Package: 6-UDFN (1.2x1)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNLVHC1G66MUR2G,2156-NLVHC1G66MUR2G-ONTR
Base Product Number: NLVHC1
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NLVHC1G66MUR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NLVHC1G66MUR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLVHC1G66MUR2G
IC SWITCH SPST-NOX1 40OHM 6UDFN

IC SWITCH SPST-NOX1 40OHM 6UDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1082761-NLVHC1G66MUR2G NLVHC1G66MUR2G
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - AN983BX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
5 suppliers
Interface module - 289-586 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details